The 107FSR330XGAS is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 100 µF and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It has a physical dimension of 10 mm diameter by 37 mm length, operates within a temperature range of -20°C to +55°C, and meets JIS 2365 compliance. The dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes under rated voltage. The capacitor supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance with minimal capacitance and dissipation factor drift. Shelf life after 500 hours at 55°C shows stable performance within specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR330XGAS |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |