The 107BPA050M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a capacitance of 10 µF, a rated voltage of 50 WVDC, and a maximum ESR of 23.21 Ω at 120 Hz and +20°C. It delivers a ripple current of 68 mA at 120 Hz and +85°C in a 6.3 mm diameter by 16 mm length axial lead package. The capacitor operates from -40°C to +85°C and withstands a surge voltage of 63 SVDC. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.14 and leakage current not exceeding 0.03CV or 3 µA, whichever is greater. It complies with a 2000-hour load life test at 85°C with reversed voltage cycles and a 1000-hour shelf life test with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107BPA050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |