The 106TMA035M is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10 µF, operating from -25°C to +105°C. It has a maximum ripple current of 33 mA at 120 Hz and +105°C, an ESR of 23.21 Ω at 120 Hz and +20°C, and a size of 5 mm in diameter by 13 mm in length. The device is designed for extended life with a load life of 2000 hours at rated voltage and temperature, and meets the capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor features axial leads.
CAP ALUM 10UF 20% 35V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106TMA035M | 106TMA035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |