Cornell Dubilier Aluminum Electrolytic 106RSS016M

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 28.18 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 28.18 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 10 µF, a tolerance of ±20%, and an ESR of 28.184 Ω at 120 Hz and 20�C. It supports a maximum ripple current of 40 mA at 120 Hz and 85�C, with dimensions of 4 mm diameter by 7 mm length and a lead spacing of 1.5 mm. It operates within a temperature range of -40�C to +85�C and meets a load life specification of 1,000 hours at 85�C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 106RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 10 µF, a tolerance of ±20%, and an ESR of 28.184 Ω at 120 Hz and 20�C. It supports a maximum ripple current of 40 mA at 120 Hz and 85�C, with dimensions of 4 mm diameter by 7 mm length and a lead spacing of 1.5 mm. It operates within a temperature range of -40�C to +85�C and meets a load life specification of 1,000 hours at 85�C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 106RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
106RSS016M
Aluminum Electrolytic 106RSS016M
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 28.18 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 40 mA @ 120 Hz, 85°C
  • ESR: 28.18 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1289-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1289-ND
Aluminum Electrolytic Capacitors 1572-1289-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 28.184Ohm @ 120Hz 1000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can 28.184Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 106RSS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
106RSS016M
Capacitors - Aluminum Electrolytic Capacitors 106RSS016M
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106RSS016M 1572-1289-ND 106RSS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details