Aluminum electrolytic capacitor with a rated voltage of 400VDC, capacitance of 1µF, and an operating temperature range of -40°C to +105°C. It has a diameter of 8mm and length of 16mm, with a maximum RMS ripple current of 12mA at 120Hz and +105°C, and a maximum ESR of 414.466Ω at 120Hz and +20°C. The part is designed for extended life with a 2000-hour load life test at 105°C and rated voltage, and meets shelf life requirements at 105°C with no voltage applied. Capacitance tolerance is +20% at 120Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1µF 400V
CAP ALUM 1UF 20% 400V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 105TMA400M | 2002-105TMA400M | 105TMA400M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |