105TMA100M is an axial-leaded aluminum electrolytic capacitor rated for 100 VDC, with a capacitance of 0.47 µF, operating from -40°C to +105°C. It has a maximum ESR of 317.463 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 10 mA at 120 Hz and +105°C. The dimensions are 5 mm in diameter by 13 mm in length. The part meets a load life requirement of 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change within 20% of initial and dissipation factor and leakage current within specified limits. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1µF 100V
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 149.208Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TMA100M | 2002-105TMA100M | 105TMA100M-ND | 105TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |