The Type 101C is a wide-temperature aluminum electrolytic capacitor for high-ripple current applications, rated -55 °C to +105 °C with voltages from 7.5 to 250 Vdc and capacitances up to 1.5 F. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation and a 5,000-hour load life at 105 °C. The 101C964U7R5DP2D variant has 960,000 µF capacitance at 7.5 Vdc, a maximum ESR of 3.4 mΩ at 120 Hz, and a ripple current rating of 58.8 A at 85 °C. It uses a 3.000 inch diameter by 5.875 inch length can with a stud terminal and standard insulation. Capacitance retention exceeds 90% at -40 °C, and the impedance ratio Z(-55 °C)/Z(+25 °C) is ≤3. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C964U7R5DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |