The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a 2 × 3 5/8 in case size, a rated voltage of 200 Vdc, a capacitance of 94,000 µF with -10% +75% tolerance, a maximum ESR of 8.0 mΩ at 120 Hz, and a ripple current rating of 25.7 A at 85 °C. The capacitor features a stud terminal and Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations, and maintains ≥90% capacitance at -40 °C. Its endurance life is rated for 5,000 hours at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a 2 × 3 5/8 in case size, a rated voltage of 200 Vdc, a capacitance of 94,000 µF with -10% +75% tolerance, a maximum ESR of 8.0 mΩ at 120 Hz, and a ripple current rating of 25.7 A at 85 °C. The capacitor features a stud terminal and Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations, and maintains ≥90% capacitance at -40 °C. Its endurance life is rated for 5,000 hours at 105 °C under full load.