The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a stud-mounted case with a 3.000 inch diameter and 3.125 inch length, and a 1.25 inch stud terminal. The part has a rated voltage of 40 Vdc, a capacitance of 83,000 µF with a tolerance of -10% to +75%, an ESR of 8.6 mΩ at 25 °C, and a ripple current rating of 30.1 A at 85 °C. It meets a 5,000 hour load life requirement at 105 °C and full load, and maintains ≥90% capacitance at -40 °C. The case construction includes a Thermal-Pak™ extended cathode for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C833U040DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |