The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications, operating from -55 °C to +105 °C. This part has a capacitance of 80,000 µF, a rated voltage of 200 Vdc, and a maximum ESR of 9.3 mΩ at 25 °C with a ripple current rating of 22.3 A at 85 °C. It uses a high post terminal and has a case size of 1 3/8 inch diameter by 5 5/8 inch length. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of load life at 105 °C. Capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications, operating from -55 °C to +105 °C. This part has a capacitance of 80,000 µF, a rated voltage of 200 Vdc, and a maximum ESR of 9.3 mΩ at 25 °C with a ripple current rating of 22.3 A at 85 °C. It uses a high post terminal and has a case size of 1 3/8 inch diameter by 5 5/8 inch length. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of load life at 105 °C. Capacitance tolerance is -10% to +75%.