Cornell Dubilier Aluminum Electrolytic 101C494U7R5DJ2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount with a 3.000 inch diameter case and a length of 5.625 inches, with a DC voltage rating of 7.5 Vdc and a capacitance of 490,000 µF. The part has a maximum ESR of 5.8 mΩ at 120 Hz and a ripple current rating of 38.5 A at 85 °C. It uses Thermal-Pak™ extended cathode construction to ensure heat dissipation in all orientations. The capacitor meets a 5,000 hour load life test at 105 °C under full load conditions.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount with a 3.000 inch diameter case and a length of 5.625 inches, with a DC voltage rating of 7.5 Vdc and a capacitance of 490,000 µF. The part has a maximum ESR of 5.8 mΩ at 120 Hz and a ripple current rating of 38.5 A at 85 °C. It uses Thermal-Pak™ extended cathode construction to ensure heat dissipation in all orientations. The capacitor meets a 5,000 hour load life test at 105 °C under full load conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C494U7R5DJ2D
Aluminum Electrolytic 101C494U7R5DJ2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C494U7R5DJ2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details