The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount terminal with a 2-inch diameter and 4 5/8-inch length, and has a rated voltage of 25 Vdc. The part has an ESR of 11.6 mΩ at 25 °C and a ripple current of 18.6 A at 85 °C, with a capacitance of 49,000 µF. Capacitance tolerance is -10% to +75%. The capacitor meets a 5,000-hour load life test at 105 °C and full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount terminal with a 2-inch diameter and 4 5/8-inch length, and has a rated voltage of 25 Vdc. The part has an ESR of 11.6 mΩ at 25 °C and a ripple current of 18.6 A at 85 °C, with a capacitance of 49,000 µF. Capacitance tolerance is -10% to +75%. The capacitor meets a 5,000-hour load life test at 105 °C and full load.