The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a capacitance of 450,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 5.7 mΩ at 120 Hz, and a rated ripple current of 38.8 A at 85 °C. The part is housed in a 3 inch diameter by 3 5/8 inch length can with a high current stud terminal (Case Code D), and features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. It meets a 5,000 hour load life specification at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C454U010DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |