The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. The part 101C114U016EJ2B has a capacitance of 110,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 11.8 mΩ at 120 Hz, and a ripple current rating of 19.4 A at 85 °C. It features a 1 3/4 inch diameter and 3 5/8 inch length with a high post terminal and standard insulation. The capacitor has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures heat flow in all mounting orientations. Capacitance tolerance is -10% +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C114U016EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |