Knowles Ceramic Capacitors 0805Y1000101KET

Description
100pF ±10% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y1000101KETTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000101KETTR-ND
Ceramic Capacitors 1608-0805Y1000101KETTR-ND
100pF ±10% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1000101KETCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000101KETCT-ND
Ceramic Capacitors 1608-0805Y1000101KETCT-ND
CAP CER 100PF 100V X7R 0805

CAP CER 100PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1000101KETDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000101KETDKR-ND
Ceramic Capacitors 1608-0805Y1000101KETDKR-ND
CAP CER 100PF 100V X7R 0805

CAP CER 100PF 100V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y1000101KETTR-ND 1608-0805Y1000101KETDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers