Knowles Ceramic Capacitors 0603J1000102KXT

Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J1000102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000102KXTDKR-ND
Ceramic Capacitors 1608-0603J1000102KXTDKR-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000102KXTTR-ND
Ceramic Capacitors 1608-0603J1000102KXTTR-ND
1000pF ±10% 100V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000102KXTCT-ND
Ceramic Capacitors 1608-0603J1000102KXTCT-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J1000102KXTDKR-ND 1608-0603J1000102KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details