DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI4015P-60DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI4015P-60DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI4015P-60DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio
SN Ratio
69 dB
Features
RoHS; Digital
View Details
Knowles Electronics, LLC.
Frequency Response
100 to 10000 Hz
Impedance
5500 ohms
View Details
3 suppliers
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
Frequency Response
100 to 10000 Hz
View Details
Function
Audio
Sensitivity
-36 mV/Pa (-248207 mV/psi)
SN Ratio
62 to 66 dB
View Details