Knowles Microphones - EM-23369-C36 EM-23369-C36

Description
Manufacturer: Knowles Win Source Part Number: 764548-EM-23369-C36 Series: EM Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 5.5 kOhm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -52dB ±3dB @ 74dB SPL Port Location: Bottom Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 50μA Height (Maximum): 0.090" (2.28mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 764548-EM-23369-C36 Series: EM Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 5.5 kOhm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -52dB ±3dB @ 74dB SPL Port Location: Bottom Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 50μA Height (Maximum): 0.090" (2.28mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EM-23369-C36 - 764548-EM-23369-C36 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EM-23369-C36
764548-EM-23369-C36
Microphones - EM-23369-C36 764548-EM-23369-C36
Manufacturer: Knowles Win Source Part Number: 764548-EM-23369-C36 Series: EM Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 5.5 kOhm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -52dB ±3dB @ 74dB SPL Port Location: Bottom Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 50μA Height (Maximum): 0.090" (2.28mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Knowles
Win Source Part Number: 764548-EM-23369-C36
Series: EM
Packaging: Bulk
Type: Electret Condenser
Termination: Solder Pads
Impedance: 5.5 kOhm
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Square
Direction: Omnidirectional
Sensitivity: -52dB ±3dB @ 74dB SPL
Port Location: Bottom
Categories: Audio Products
Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm)
Operating Supply Current: 50μA
Height (Maximum): 0.090" (2.28mm)
Voltage Rating DC: 1.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EM-23369-C36
Microphones EM-23369-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
EM-23369-C36
Audio Products - Microphones EM-23369-C36
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 764548-EM-23369-C36 EM-23369-C36 EM-23369-C36
Product Name Microphones - EM-23369-C36 Microphones Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers