DOBOT Cobots Nova Series

Description
The DOBOT Nova Series comes with 2 kg and 5 kg maximum payload options. Nova cobots are ultralight and easy to use. Multiple built-in safety features ensure versatility across various commercial applications, including beverage, restaurants, physiotherapy and more. Customizable outer shell colors allow for coherent styling in stores. Highly Portable. Requires Only 1 m² of Space. The Nova Series has a maximum reach of 625-850 mm. They are 33%-44% lighter and 20% smaller than CR counterparts. Palm-sized control box makes rapid deployment possible without the need to alter store layout. Easy to Use. No Experience Required. Industry leading programming methods such as replaying user guided trajectory and graphical user interface require no coding knowledge. Users in the retail and hospitality industries can easily incorporate Nova cobots into standardized workflow upon completion of training course. Effortlessly monitor cobot activities and manage software upgrades over the cloud. Safety Enhanced. Protection Ensured. Nova cobots are equipped with intelligent sensors with 5 adjustable protection levels. Operation stops in 0.01 second upon collision detection to secure the safety of people. Additional safety features such as human motion sensing and posture freeze upon power shutoff offer much desired human-robot collaboration in the commercial sector. Customize Nova to Work Seamlessly with You. The Nova series offers exterior customization options. Mix and match color combinations that work with your brand.
Description
The DOBOT Nova Series comes with 2 kg and 5 kg maximum payload options. Nova cobots are ultralight and easy to use. Multiple built-in safety features ensure versatility across various commercial applications, including beverage, restaurants, physiotherapy and more. Customizable outer shell colors allow for coherent styling in stores. Highly Portable. Requires Only 1 m² of Space. The Nova Series has a maximum reach of 625-850 mm. They are 33%-44% lighter and 20% smaller than CR counterparts. Palm-sized control box makes rapid deployment possible without the need to alter store layout. Easy to Use. No Experience Required. Industry leading programming methods such as replaying user guided trajectory and graphical user interface require no coding knowledge. Users in the retail and hospitality industries can easily incorporate Nova cobots into standardized workflow upon completion of training course. Effortlessly monitor cobot activities and manage software upgrades over the cloud. Safety Enhanced. Protection Ensured. Nova cobots are equipped with intelligent sensors with 5 adjustable protection levels. Operation stops in 0.01 second upon collision detection to secure the safety of people. Additional safety features such as human motion sensing and posture freeze upon power shutoff offer much desired human-robot collaboration in the commercial sector. Customize Nova to Work Seamlessly with You. The Nova series offers exterior customization options. Mix and match color combinations that work with your brand.

Suppliers

Company
Product
Description
Supplier Links
Shenzen, China
The DOBOT Nova Series comes with 2 kg and 5 kg maximum payload options. Nova cobots are ultralight and easy to use. Multiple built-in safety features ensure versatility across various commercial applications, including beverage, restaurants, physiotherapy and more. Customizable outer shell colors allow for coherent styling in stores. Highly Portable. Requires Only 1 m² of Space. The Nova Series has a maximum reach of 625-850 mm. They are 33%-44% lighter and 20% smaller than CR counterparts. Palm-sized control box makes rapid deployment possible without the need to alter store layout. Easy to Use. No Experience Required. Industry leading programming methods such as replaying user guided trajectory and graphical user interface require no coding knowledge. Users in the retail and hospitality industries can easily incorporate Nova cobots into standardized workflow upon completion of training course. Effortlessly monitor cobot activities and manage software upgrades over the cloud. Safety Enhanced. Protection Ensured. Nova cobots are equipped with intelligent sensors with 5 adjustable protection levels. Operation stops in 0.01 second upon collision detection to secure the safety of people. Additional safety features such as human motion sensing and posture freeze upon power shutoff offer much desired human-robot collaboration in the commercial sector. Customize Nova to Work Seamlessly with You. The Nova series offers exterior customization options. Mix and match color combinations that work with your brand.

The DOBOT Nova Series comes with 2 kg and 5 kg maximum payload options. Nova cobots are ultralight and easy to use. Multiple built-in safety features ensure versatility across various commercial applications, including beverage, restaurants, physiotherapy and more. Customizable outer shell colors allow for coherent styling in stores.
Highly Portable. Requires Only 1 m² of Space.
The Nova Series has a maximum reach of 625-850 mm. They are 33%-44% lighter and 20% smaller than CR counterparts. Palm-sized control box makes rapid deployment possible without the need to alter store layout.
Easy to Use. No Experience Required.
Industry leading programming methods such as replaying user guided trajectory and graphical user interface require no coding knowledge. Users in the retail and hospitality industries can easily incorporate Nova cobots into standardized workflow upon completion of training course. Effortlessly monitor cobot activities and manage software upgrades over the cloud.
Safety Enhanced. Protection Ensured.
Nova cobots are equipped with intelligent sensors with 5 adjustable protection levels. Operation stops in 0.01 second upon collision detection to secure the safety of people. Additional safety features such as human motion sensing and posture freeze upon power shutoff offer much desired human-robot collaboration in the commercial sector.
Customize Nova to Work Seamlessly with You.
The Nova series offers exterior customization options. Mix and match color combinations that work with your brand.

Supplier's Site

Technical Specifications

  DOBOT
Product Category Robots
Product Number Nova Series
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details