DOBOT Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Cobots | |
| DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. | |
| Extremely easy to use, ready to use just after taking it out of the box, the robot arm with load capacity up to 0.5 kg. The device can be controlled,... | |
| Nova 2 has a compact design. 625 mm working radius and 2 kg payload combination is perfect for restaurant and retail automation. One Nova can handle 500 cups of coffee... | |
| The Dobot Atom is a humanoid robot designed for advanced dexterity and precise manipulation. It features 28 degrees of freedom (DOF) and achieves ±0.05mm precision, allowing it to handle delicate... | |
| The DOBOT CR10 is a collaborative robot (cobot) with a notable reach of 1525 mm and a maximum operating speed of 4 m/s. Its advanced DH parameters compensation technology and... | |
| The DOBOT CR16 is a collaborative robot designed for heavy-duty tasks, with a maximum payload capacity of 16 kg and an operating speed of up to 3 m/s. Its robust... | |
| The Dobot CR20A is a collaborative robot designed for heavy-duty industrial tasks, featuring a 1,700 mm working radius and a maximum payload of 20 kg. Its robust build makes it... | |
| The DOBOT CR3 is a lightweight collaborative robot (cobot) designed for tasks that require precision in tight spaces. With a compact design, it is particularly well-suited for small-scale automation projects,... | |
| The DOBOT CR5 is a versatile collaborative robot (cobot) designed for tasks requiring precision and adaptability. It features a repeatability of ±0.02 mm and offers five adjustable levels of collision... | |
| The Dobot CR5S is a collaborative robot designed for high safety and efficiency in various industrial environments. It features a 900 mm reach and a 5 kg payload capacity, making... | |
| The DOBOT Nova Series comes with 2 kg and 5 kg maximum payload options. Nova cobots are ultralight and easy to use. Multiple built-in safety features ensure versatility across various... |