DiTom Microwave, Inc. RF Circulators and Isolators DVI1722-2

Description
17.30 - 22.00 GHz TVAC Isolator
Request a Quote Datasheet
Description
17.30 - 22.00 GHz TVAC Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVI1722-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVI1722-2-ND
RF Circulators and Isolators 2236-DVI1722-2-ND
17.30 - 22.00 GHz TVAC Isolator

17.30 - 22.00 GHz TVAC Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVI1722-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details