DiTom Microwave, Inc. RF Circulators and Isolators DVC2731

Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet
Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC2731-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC2731-ND
RF Circulators and Isolators 2236-DVC2731-ND
27.00 - 31.00 GHz TVAC Circulato

27.00 - 31.00 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC2731-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details