DiTom Microwave, Inc. RF Circulators and Isolators DSC2731

Description
Space Circulator 27-31 GHz
Request a Quote Datasheet
Description
Space Circulator 27-31 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC2731-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC2731-ND
RF Circulators and Isolators 2236-DSC2731-ND
Space Circulator 27-31 GHz

Space Circulator 27-31 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC2731-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details