DiTom Microwave, Inc. RF Circulators and Isolators DSC2731-4

Description
Space Circulator 27-31 GHz
Request a Quote Datasheet
Description
Space Circulator 27-31 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC2731-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC2731-4-ND
RF Circulators and Isolators 2236-DSC2731-4-ND
Space Circulator 27-31 GHz

Space Circulator 27-31 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC2731-4-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details