DiTom Microwave, Inc. RF Circulators and Isolators DSC1722

Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet
Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC1722-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC1722-ND
RF Circulators and Isolators 2236-DSC1722-ND
Space Circulator 17.3-22 GHz

Space Circulator 17.3-22 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC1722-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details