DiTom Microwave, Inc. RF Circulators and Isolators DSC1014-4

Description
Space Circulator 10.7-14.8 GHz
Request a Quote Datasheet
Description
Space Circulator 10.7-14.8 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC1014-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC1014-4-ND
RF Circulators and Isolators 2236-DSC1014-4-ND
Space Circulator 10.7-14.8 GHz

Space Circulator 10.7-14.8 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC1014-4-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A4P - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details