DiTom Microwave, Inc. RF Circulators and Isolators DHI6018-2

Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI6018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI6018-2-ND
RF Circulators and Isolators 2236-DHI6018-2-ND
6.00 - 18.00 GHz Hi-Rel Isolator

6.00 - 18.00 GHz Hi-Rel Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI6018-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details