DiTom Microwave, Inc. RF Circulators and Isolators DHI6018-1

Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI6018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI6018-1-ND
RF Circulators and Isolators 2236-DHI6018-1-ND
6.00 - 18.00 GHz Hi-Rel Isolator

6.00 - 18.00 GHz Hi-Rel Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI6018-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 950 to 1415MHz - UIYBCI3434D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details