DiTom Microwave, Inc. RF Circulators and Isolators DHC6018-2

Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC6018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC6018-2-ND
RF Circulators and Isolators 2236-DHC6018-2-ND
6.00 - 18.00 GHz Hi-Rel Circulat

6.00 - 18.00 GHz Hi-Rel Circulat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC6018-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details