DiTom Microwave, Inc. RF Circulators and Isolators DHC1722-7

Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC1722-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC1722-7-ND
RF Circulators and Isolators 2236-DHC1722-7-ND
17.00 - 22.00 GHz Hi-Rel Circula

17.00 - 22.00 GHz Hi-Rel Circula

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC1722-7-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details