DiTom Microwave, Inc. RF Circulators and Isolators DHC1722-3

Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC1722-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC1722-3-ND
RF Circulators and Isolators 2236-DHC1722-3-ND
17.00 - 22.00 GHz Hi-Rel Circula

17.00 - 22.00 GHz Hi-Rel Circula

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC1722-3-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details