DiTom Microwave, Inc. RF Circulators and Isolators D4I8596-3

Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I8596-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8596-3-ND
RF Circulators and Isolators 2236-D4I8596-3-ND
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8596-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8596-3
RF and Wireless - RF Circulators and Isolators D4I8596-3
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I8596-3-ND D4I8596-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 8 to 12GHz - UIYBDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details