DiTom Microwave, Inc. Circulators D4I8012Y-77K-2

Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I8012Y-77K-2
Circulators D4I8012Y-77K-2
8.00 - 12.00 GHz Cryogenic Isolator, Op

8.00 - 12.00 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I8012Y-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details