DiTom Microwave, Inc. Dual Junction Isolator D4I8012

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I8012
Dual Junction Isolator D4I8012
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I8012-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8012-ND
RF Circulators and Isolators 2236-D4I8012-ND
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8012 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8012
RF and Wireless - RF Circulators and Isolators D4I8012
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I8012 2236-D4I8012-ND D4I8012
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1.72" x .5" x .98"
Frequency Range: 8000 to 12400 MHz 8000 to 12400 MHz
Isolation 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details