DiTom Microwave, Inc. RF Circulators and Isolators D4I8012-2

Description
8.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I8012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8012-2-ND
RF Circulators and Isolators 2236-D4I8012-2-ND
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8012-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8012-2
RF and Wireless - RF Circulators and Isolators D4I8012-2
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I8012-2-ND D4I8012-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details