DiTom Microwave, Inc. RF Circulators and Isolators D4I7784-1

Description
7.70-8.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.70-8.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I7784-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I7784-1-ND
RF Circulators and Isolators 2236-D4I7784-1-ND
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I7784-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I7784-1
RF and Wireless - RF Circulators and Isolators D4I7784-1
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I7784-1-ND D4I7784-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Coaxial Circulators - NCC6060E - kTB Solutions
Specs
Component Circulator
Frequency Range: 62 to 400 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details