DiTom Microwave, Inc. Circulators D4I6313YMG-77K

Description
6.30 - 13.75 GHz Cryogenic Isolator, Op
Request a Quote
Description
6.30 - 13.75 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I6313YMG-77K
Circulators D4I6313YMG-77K
6.30 - 13.75 GHz Cryogenic Isolator, Op

6.30 - 13.75 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I6313YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details