DiTom Microwave, Inc. RF Circulators and Isolators D4I6012-3

Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I6012-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I6012-3-ND
RF Circulators and Isolators 2236-D4I6012-3-ND
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I6012-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I6012-3
RF and Wireless - RF Circulators and Isolators D4I6012-3
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I6012-3-ND D4I6012-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details