DiTom Microwave, Inc. RF Circulators and Isolators D4I6012-2

Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I6012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I6012-2-ND
RF Circulators and Isolators 2236-D4I6012-2-ND
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I6012-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I6012-2
RF and Wireless - RF Circulators and Isolators D4I6012-2
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I6012-2-ND D4I6012-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details