DiTom Microwave, Inc. RF Circulators and Isolators D4I4080Y-1

Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I4080Y-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I4080Y-1-ND
RF Circulators and Isolators 2236-D4I4080Y-1-ND
4.00 - 8.00 GHz Cryogenic Isolat

4.00 - 8.00 GHz Cryogenic Isolat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4I4080Y-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details