DiTom Microwave, Inc. Circulators D4I4012YMG-77K-3

Description
4.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I4012YMG-77K-3
Circulators D4I4012YMG-77K-3
4.00 - 12.00 GHz Cryogenic Isolator, Op

4.00 - 12.00 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I4012YMG-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details