DiTom Microwave, Inc. RF Circulators and Isolators D4I3783-3

Description
3.70 - 8.30 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.70 - 8.30 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I3783-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3783-3-ND
RF Circulators and Isolators 2236-D4I3783-3-ND
3.70 - 8.30 GHZ ISOLATOR

3.70 - 8.30 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3783-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3783-3
RF and Wireless - RF Circulators and Isolators D4I3783-3
3.70 - 8.30 GHZ ISOLATOR

3.70 - 8.30 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I3783-3-ND D4I3783-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details