DiTom Microwave, Inc. Circulators D4I2874Y-77K-3

Description
2.85 - 7.40 GHz Cryogenic Isolator, Opt
Request a Quote
Description
2.85 - 7.40 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I2874Y-77K-3
Circulators D4I2874Y-77K-3
2.85 - 7.40 GHz Cryogenic Isolator, Opt

2.85 - 7.40 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I2874Y-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details