DiTom Microwave, Inc. Circulators D4I2427Y-77K-3

Description
24.30 - 27.30 GHz Cryogenic Isolator, O
Request a Quote
Description
24.30 - 27.30 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I2427Y-77K-3
Circulators D4I2427Y-77K-3
24.30 - 27.30 GHz Cryogenic Isolator, O

24.30 - 27.30 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I2427Y-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details