DiTom Microwave, Inc. RF Circulators and Isolators D4I1720N-1

Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1720N-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1720N-1-ND
RF Circulators and Isolators 2236-D4I1720N-1-ND
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1720N-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1720N-1
RF and Wireless - RF Circulators and Isolators D4I1720N-1
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1720N-1-ND D4I1720N-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details