DiTom Microwave, Inc. RF Circulators and Isolators D4I1415-3

Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1415-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1415-3-ND
RF Circulators and Isolators 2236-D4I1415-3-ND
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1415-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1415-3
RF and Wireless - RF Circulators and Isolators D4I1415-3
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1415-3-ND D4I1415-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details