UIY Inc. Broadband Isolator drop in type 1 to 2GHz UIYBDI6466A

Description
1 to 2GHz – Drop in Isolator
Request a Quote Datasheet
Description
1 to 2GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1 to 2GHz
UIYBDI6466A
Broadband Isolator drop in type 1 to 2GHz UIYBDI6466A
1 to 2GHz – Drop in Isolator

1 to 2GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6466A
Product Name Broadband Isolator drop in type 1 to 2GHz
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details