DiTom Microwave, Inc. Circulators D4I1013Y-4K-1

Description
10.30 - 12.60 GHz Cryogenic Isolator, O
Request a Quote
Description
10.30 - 12.60 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I1013Y-4K-1
Circulators D4I1013Y-4K-1
10.30 - 12.60 GHz Cryogenic Isolator, O

10.30 - 12.60 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I1013Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details