DiTom Microwave, Inc. RF Circulators and Isolators D4I0810S-2

Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0810S-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0810S-2-ND
RF Circulators and Isolators 2236-D4I0810S-2-ND
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0810S-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0810S-2
RF and Wireless - RF Circulators and Isolators D4I0810S-2
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0810S-2-ND D4I0810S-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details