DiTom Microwave, Inc. RF Circulators and Isolators D4I0810S-1

Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0810S-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0810S-1-ND
RF Circulators and Isolators 2236-D4I0810S-1-ND
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0810S-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0810S-1
RF and Wireless - RF Circulators and Isolators D4I0810S-1
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0810S-1-ND D4I0810S-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details